Molex Cable Assy, Fpc, 61Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 15031-0461

Description
CABLE ASSY, FPC, 61POS, 3MM, 4", BRN/ORG; No. of Conductors:61Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 61POS, 3MM, 4", BRN/ORG; No. of Conductors:61Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 61Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex - 46AK7730 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 61Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
46AK7730
Cable Assy, Fpc, 61Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 46AK7730
CABLE ASSY, FPC, 61POS, 3MM, 4", BRN/ORG; No. of Conductors:61Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 61POS, 3MM, 4", BRN/ORG; No. of Conductors:61Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7730
Product Name Cable Assy, Fpc, 61Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details