Molex Cable Assy, Fpc, 31Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 15031-0431

Description
CABLE ASSY, FPC, 31POS, 3MM, 4", BRN/ORG; No. of Conductors:31Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 31POS, 3MM, 4", BRN/ORG; No. of Conductors:31Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 31Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex - 46AK7723 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 31Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
46AK7723
Cable Assy, Fpc, 31Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 46AK7723
CABLE ASSY, FPC, 31POS, 3MM, 4", BRN/ORG; No. of Conductors:31Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 31POS, 3MM, 4", BRN/ORG; No. of Conductors:31Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7723
Product Name Cable Assy, Fpc, 31Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details