Molex Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 15031-0215

Description
CABLE ASSY, FPC, 15POS, 3MM, 2", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 15POS, 3MM, 2", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex - 46AK7706 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
46AK7706
Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 46AK7706
CABLE ASSY, FPC, 15POS, 3MM, 2", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 15POS, 3MM, 2", BRN/ORG; No. of Conductors:15Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7706
Product Name Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-5-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q1045-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type CEE 7/7
View Details
3 suppliers