Molex Cable Assy, Fpc, 9Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 15031-0209

Description
CABLE ASSY, FPC, 9POS, 3MM, 2", BRN/ORG; No. of Conductors:9Conducto r; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 9POS, 3MM, 2", BRN/ORG; No. of Conductors:9Conducto r; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 9Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex - 46AK7704 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 9Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
46AK7704
Cable Assy, Fpc, 9Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 46AK7704
CABLE ASSY, FPC, 9POS, 3MM, 2", BRN/ORG; No. of Conductors:9Conducto r; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 9POS, 3MM, 2", BRN/ORG; No. of Conductors:9Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7704
Product Name Cable Assy, Fpc, 9Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 2262748 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Connector Type RJ-45; USBA; USB A
View Details