Molex Flat Flex Ribbon Jumpers, Cables 150271169

Description
"CABLE FFC/FPC 35POS 0.50MM 4.00"""
Request a Quote Datasheet
Description
"CABLE FFC/FPC 35POS 0.50MM 4.00"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150271169-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150271169-ND
Flat Flex Ribbon Jumpers, Cables 900-0150271169-ND
"CABLE FFC/FPC 35POS 0.50MM 4.00"""

"CABLE FFC/FPC 35POS 0.50MM 4.00"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150271169-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details