Molex Flat Flex Ribbon Jumpers, Cables 150212433

Description
"33 Position FFC, FPC Cable 0.020"" (0.50mm) 24.0"" (609.6mm)"
Request a Quote Datasheet
Description
"33 Position FFC, FPC Cable 0.020"" (0.50mm) 24.0"" (609.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - WM16399-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
WM16399-ND
Flat Flex Ribbon Jumpers, Cables WM16399-ND
"33 Position FFC, FPC Cable 0.020"" (0.50mm) 24.0"" (609.6mm)"

"33 Position FFC, FPC Cable 0.020"" (0.50mm) 24.0"" (609.6mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM16399-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-292-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details