Molex Flat Flex Ribbon Jumpers, Cables 150201105

Description
"39 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"39 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150201105-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150201105-ND
Flat Flex Ribbon Jumpers, Cables 0150201105-ND
"39 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"

"39 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150201105-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-7-XX-25 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-20M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details