Molex Flat Flex Ribbon Jumpers, Cables 150201080

Description
"37 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"37 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150201080-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150201080-ND
Flat Flex Ribbon Jumpers, Cables 0150201080-ND
"37 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"

"37 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150201080-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Encoder cable - NEBM-M12G8-E-5-S1G9-V3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details