Molex Flat Flex Ribbon Jumpers, Cables 150201050

Description
"33 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"33 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150201050-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150201050-ND
Flat Flex Ribbon Jumpers, Cables 0150201050-ND
"33 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"

"33 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150201050-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details