Molex Connector Housing, Hermaphroditic, 8Pos; Product Range Molex 150201-0018

Description
CONNECTOR HOUSING, HERMAPHRODITIC, 8POS; Product Range:Ditto 150201 Series; Gender:Hermaphroditi c; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Molex Ditto 150200 Series 1502000011, 1502000012 Hermaphroditic Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, HERMAPHRODITIC, 8POS; Product Range:Ditto 150201 Series; Gender:Hermaphroditi c; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Molex Ditto 150200 Series 1502000011, 1502000012 Hermaphroditic Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Hermaphroditic, 8Pos; Product Range Molex - 23AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Hermaphroditic, 8Pos; Product Range Molex
23AH1360
Connector Housing, Hermaphroditic, 8Pos; Product Range Molex 23AH1360
CONNECTOR HOUSING, HERMAPHRODITIC, 8POS; Product Range:Ditto 150201 Series; Gender:Hermaphroditi c; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Molex Ditto 150200 Series 1502000011, 1502000012 Hermaphroditic Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, HERMAPHRODITIC, 8POS; Product Range:Ditto 150201 Series; Gender:Hermaphroditic; No. of Positions:8Positions; Pitch Spacing:3mm; For Use With:Molex Ditto 150200 Series 1502000011, 1502000012 Hermaphroditic Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AH1360
Product Name Connector Housing, Hermaphroditic, 8Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details