CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Ditto 150201 Series; Gender:Plug, Receptacle; No. of Positions:2Positions
CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Ditto 150201 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Molex Ditto 150185, 150197 & 150200 Series Hermaphroditic Contacts; SVHC:No SVHCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 80Y5737 |
| Product Name | Connector Housing, Plug, Rcpt, 2Pos; Product Range Molex |