Molex Flat Flex Ribbon Jumpers, Cables 150200864

Description
"17 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"17 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150200864-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150200864-ND
Flat Flex Ribbon Jumpers, Cables 0150200864-ND
"17 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"

"17 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150200864-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details