Molex Flat Flex Ribbon Jumpers, Cables 150200794

Description
"11 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"11 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150200794-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150200794-ND
Flat Flex Ribbon Jumpers, Cables 0150200794-ND
"11 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"

"11 Position FFC, FPC Cable 0.020"" (0.50mm) 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150200794-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details