Molex Flat Flex Ribbon Jumpers, Cables 150200732

Description
PREMO-FLEX 0.50 (AU) LGT 152 TYP
Request a Quote Datasheet
Description
PREMO-FLEX 0.50 (AU) LGT 152 TYP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150200732-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150200732-ND
Flat Flex Ribbon Jumpers, Cables 900-0150200732-ND
PREMO-FLEX 0.50 (AU) LGT 152 TYP

PREMO-FLEX 0.50 (AU) LGT 152 TYP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150200732-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details