Molex Flat Flex Ribbon Jumpers, Cables 150200517

Description
"48 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"48 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150200517-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150200517-ND
Flat Flex Ribbon Jumpers, Cables 0150200517-ND
"48 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"

"48 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150200517-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-24-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details