Molex Flat Flex Ribbon Jumpers, Cables 150200458

Description
"42 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"42 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150200458-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150200458-ND
Flat Flex Ribbon Jumpers, Cables 0150200458-ND
"42 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"

"42 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150200458-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-MM-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details