Molex Flat Flex Ribbon Jumpers, Cables 150200425

Description
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150200425-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150200425-ND
Flat Flex Ribbon Jumpers, Cables 0150200425-ND
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"

"40 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150200425-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-35-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details