Molex Flat Flex Ribbon Jumpers, Cables 150200315

Description
CABLE FFC 30POS 0.50MM 1.18"
Datasheet
Description
CABLE FFC 30POS 0.50MM 1.18"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150200315 - ODG (Origin Data Global)
Shenzhen, China
Flat Flex Ribbon Jumpers, Cables
0150200315
Flat Flex Ribbon Jumpers, Cables 0150200315
CABLE FFC 30POS 0.50MM 1.18"

CABLE FFC 30POS 0.50MM 1.18"

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number 0150200315
Product Name Flat Flex Ribbon Jumpers, Cables
Product Type Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details