Molex Cables, Wires Fiber Optic Cables - 150200163 150200163

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231901-150200163 Pitch: 500 µm Voltage Rating: 60 V Current Rating: 500 mA Housing Material: Polyester Number of Circuits: 16 Contact Plating: Gold Cable Length: 51 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15020-0163; Country of Origin: HU Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8544420000, 8544420000 ELV: Compliant Contact Location: Same Side
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231901-150200163 Pitch: 500 µm Voltage Rating: 60 V Current Rating: 500 mA Housing Material: Polyester Number of Circuits: 16 Contact Plating: Gold Cable Length: 51 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15020-0163; Country of Origin: HU Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8544420000, 8544420000 ELV: Compliant Contact Location: Same Side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 150200163 - 150200163 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 150200163
150200163
Cables, Wires Fiber Optic Cables - 150200163 150200163
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231901-150200163 Pitch: 500 µm Voltage Rating: 60 V Current Rating: 500 mA Housing Material: Polyester Number of Circuits: 16 Contact Plating: Gold Cable Length: 51 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15020-0163; Country of Origin: HU Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8544420000, 8544420000 ELV: Compliant Contact Location: Same Side

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231901-150200163
Pitch: 500 µm
Voltage Rating: 60 V
Current Rating: 500 mA
Housing Material: Polyester
Number of Circuits: 16
Contact Plating: Gold
Cable Length: 51 mm
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 15020-0163;
Country of Origin: HU
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8544420000, 8544420000
ELV: Compliant
Contact Location: Same Side

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 150200163
Product Name Cables, Wires Fiber Optic Cables - 150200163
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 4712776 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details