Molex Electronic Connector 150200-0002

Description
Headers & Wire Housings DITTO GENDERLESS CRP TERM TINBRS 24-26AWG Product overview: 150200-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-150200-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings DITTO GENDERLESS CRP TERM TINBRS 24-26AWG Product overview: 150200-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-150200-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-150200-0002
Electronic Connector 2027-150200-0002
Headers & Wire Housings DITTO GENDERLESS CRP TERM TINBRS 24-26AWG Product overview: 150200-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-150200-0002 can be used for catalog matching and distributor lookup.

Headers & Wire Housings DITTO GENDERLESS CRP TERM TINBRS 24-26AWG Product overview: 150200-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-150200-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1154255-150200-0002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1154255-150200-0002
Connectors, Interconnects - Rectangular Connectors - Contacts 1154255-150200-0002
Win Source Part Number: 1154255-150200-0002 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: * Package: Tape & Reel (TR) Standard Package: 1 Alternative Parts (Cross-Reference): 150200-0002.; 1502000002; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.90.4000 Mfr: Molex Other Names: 2266-150200-0002TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1154255-150200-0002
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
Alternative Parts (Cross-Reference): 150200-0002.; 1502000002;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Mfr: Molex
Other Names: 2266-150200-0002TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Contact, Pin, Socket, 24Awg, Crimp; Product Range Molex - 80Y5735 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Socket, 24Awg, Crimp; Product Range Molex
80Y5735
Contact, Pin, Socket, 24Awg, Crimp; Product Range Molex 80Y5735
CONTACT, PIN, SOCKET, 24AWG, CRIMP; Product Range:Ditto 150200 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, SOCKET, 24AWG, CRIMP; Product Range:Ditto 150200 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Socket, 24Awg, Crimp; Product Range Molex - 80Y5736 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Socket, 24Awg, Crimp; Product Range Molex
80Y5736
Contact, Pin, Socket, 24Awg, Crimp; Product Range Molex 80Y5736
CONTACT, PIN, SOCKET, 24AWG, CRIMP; Product Range:Ditto 150200 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, SOCKET, 24AWG, CRIMP; Product Range:Ditto 150200 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-150200-0002 150200-0002 1154255-150200-0002 80Y5735
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contact, Pin, Socket, 24Awg, Crimp; Product Range Molex
Voltage Rating 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details