Molex Ribbon Cable 15020-0838

Description
Premo-Flex 0.50 (Au) Lgt 102 TypeD 15Ckt
Request a Quote
Description
Premo-Flex 0.50 (Au) Lgt 102 TypeD 15Ckt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 2193440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2193440
Ribbon Cable 2193440
Premo-Flex 0.50 (Au) Lgt 102 TypeD 15Ckt

Premo-Flex 0.50 (Au) Lgt 102 TypeD 15Ckt

Supplier's Site
Ribbon Cable - 2193441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2193441
Ribbon Cable 2193441
Premo-Flex 0.50 (Au) Lgt 102 TypeD 15Ckt

Premo-Flex 0.50 (Au) Lgt 102 TypeD 15Ckt

Supplier's Site
Ffc / Fpc Cable, 15 Core, 102Mm Rohs Compliant Molex - 38AJ4566 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Cable, 15 Core, 102Mm Rohs Compliant Molex
38AJ4566
Ffc / Fpc Cable, 15 Core, 102Mm Rohs Compliant Molex 38AJ4566
FFC / FPC CABLE, 15 CORE, 102MM ROHS COMPLIANT: YES

FFC / FPC CABLE, 15 CORE, 102MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2193440 38AJ4566
Product Name Ribbon Cable Ffc / Fpc Cable, 15 Core, 102Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details