Molex Ribbon Cable 15020-0319

Description
Premo-Flex 0.50 (Au) Lgt 76 TypeA 30Ckt
Request a Quote
Description
Premo-Flex 0.50 (Au) Lgt 76 TypeA 30Ckt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 2193406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2193406
Ribbon Cable 2193406
Premo-Flex 0.50 (Au) Lgt 76 TypeA 30Ckt

Premo-Flex 0.50 (Au) Lgt 76 TypeA 30Ckt

Supplier's Site
Ribbon Cable - 2193405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2193405
Ribbon Cable 2193405
Premo-Flex 0.50 (Au) Lgt 76 TypeA 30Ckt

Premo-Flex 0.50 (Au) Lgt 76 TypeA 30Ckt

Supplier's Site
Ffc / Fpc Cable, 30 Core, 76Mm Rohs Compliant Molex - 38AJ4548 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Cable, 30 Core, 76Mm Rohs Compliant Molex
38AJ4548
Ffc / Fpc Cable, 30 Core, 76Mm Rohs Compliant Molex 38AJ4548
FFC / FPC CABLE, 30 CORE, 76MM ROHS COMPLIANT: YES

FFC / FPC CABLE, 30 CORE, 76MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2193406 38AJ4548
Product Name Ribbon Cable Ffc / Fpc Cable, 30 Core, 76Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details