Connector
ECONOLATCH FEMALE TERMNL 16-18 AWG
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:EconoLatch 150181 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:EconoLatch 150181 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex EconoLatch 150178 & 150179RoHS Compliant: Yes
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:EconoLatch 150181 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex EconoLatch 150178 & 150179RoHS Compliant: Yes
ECONOLATCH FEMALE TERMNL 16-18 AWG
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 150181-1016 | 150181-1016 | 15AC7990 | 17AC7258 | 77AC6967 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 16Awg, Crimp; Product Range Molex | Contact, Socket, 16Awg, Crimp; Product Range Molex | Econolatch Female Termnl 16-18 Awg Molex | |
| Termination | Crimp | Crimp |