Molex Flat Flex Ribbon Jumpers, Cables 150180141

Description
"14 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"14 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150180141-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150180141-ND
Flat Flex Ribbon Jumpers, Cables 900-0150180141-ND
"14 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"

"14 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150180141-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-35-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details