Molex Ffc Cable Assy, Same Sided, 40Pos, 6; No. Of Conductors Molex 15018-0435

Description
FFC CABLE ASSY, SAME SIDED, 40POS, 6"; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSY, SAME SIDED, 40POS, 6"; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assy, Same Sided, 40Pos, 6; No. Of Conductors Molex - 65AH2120 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assy, Same Sided, 40Pos, 6; No. Of Conductors Molex
65AH2120
Ffc Cable Assy, Same Sided, 40Pos, 6; No. Of Conductors Molex 65AH2120
FFC CABLE ASSY, SAME SIDED, 40POS, 6"; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

FFC CABLE ASSY, SAME SIDED, 40POS, 6"; No. of Conductors:40Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2120
Product Name Ffc Cable Assy, Same Sided, 40Pos, 6; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 6.56 ft (20 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-40-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details