Molex Connector Housing, Plug, Rcpt, 3Pos; Product Range Molex 150170-0003

Description
CONNECTOR HOUSING, PLUG, RCPT, 3POS; Product Range:Ditto 150170 Series; Gender:Plug, Receptacle; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Molex Ditto 150185, 150197 & 150200 Series Hermaphroditic Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, RCPT, 3POS; Product Range:Ditto 150170 Series; Gender:Plug, Receptacle; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Molex Ditto 150185, 150197 & 150200 Series Hermaphroditic Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, Rcpt, 3Pos; Product Range Molex - 84Y6750 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, Rcpt, 3Pos; Product Range Molex
84Y6750
Connector Housing, Plug, Rcpt, 3Pos; Product Range Molex 84Y6750
CONNECTOR HOUSING, PLUG, RCPT, 3POS; Product Range:Ditto 150170 Series; Gender:Plug, Receptacle; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Molex Ditto 150185, 150197 & 150200 Series Hermaphroditic Contacts; SVHC:No SVHCRoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, RCPT, 3POS; Product Range:Ditto 150170 Series; Gender:Plug, Receptacle; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Molex Ditto 150185, 150197 & 150200 Series Hermaphroditic Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y6750
Product Name Connector Housing, Plug, Rcpt, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2 inch (50.8 mm)
View Details