Molex Connector Housing, Plug, Rcpt, 2Pos; Product Range Molex 150170-0002

Description
CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Ditto 150170 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Molex Ditto 150185, 150197 & 150200 Series Hermaphroditic Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Ditto 150170 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Molex Ditto 150185, 150197 & 150200 Series Hermaphroditic Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, Rcpt, 2Pos; Product Range Molex - 84Y6749 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, Rcpt, 2Pos; Product Range Molex
84Y6749
Connector Housing, Plug, Rcpt, 2Pos; Product Range Molex 84Y6749
CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Ditto 150170 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Molex Ditto 150185, 150197 & 150200 Series Hermaphroditic Contacts; SVHC:No SVHCRoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, RCPT, 2POS; Product Range:Ditto 150170 Series; Gender:Plug, Receptacle; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Molex Ditto 150185, 150197 & 150200 Series Hermaphroditic Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y6749
Product Name Connector Housing, Plug, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details