Molex Ffc Cable Assembly, 51P, White, 102Mm; No. Of Conductors Molex 15016-1235

Description
FFC CABLE ASSEMBLY, 51P, WHITE, 102MM; No. of Conductors:51Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSEMBLY, 51P, WHITE, 102MM; No. of Conductors:51Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assembly, 51P, White, 102Mm; No. Of Conductors Molex - 70AJ0709 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assembly, 51P, White, 102Mm; No. Of Conductors Molex
70AJ0709
Ffc Cable Assembly, 51P, White, 102Mm; No. Of Conductors Molex 70AJ0709
FFC CABLE ASSEMBLY, 51P, WHITE, 102MM; No. of Conductors:51Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes

FFC CABLE ASSEMBLY, 51P, WHITE, 102MM; No. of Conductors:51Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ0709
Product Name Ffc Cable Assembly, 51P, White, 102Mm; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details