Molex Ffc Cable Assembly, 35P, White, 51Mm; No. Of Conductors Molex 15016-1055

Description
FFC CABLE ASSEMBLY, 35P, WHITE, 51MM; No. of Conductors:35Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:White RoHS Compliant: Yes
Description
FFC CABLE ASSEMBLY, 35P, WHITE, 51MM; No. of Conductors:35Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The FFC Cable Assembly, part number 70AJ0705, features a 0.50mm pitch and is designed with 35 conductors. It has a cable length of 51mm and is characterized by same side contacts (Type A). The assembly is constructed with gold plating for improved conductivity and is suitable for operating temperatures ranging from -40°C to +105°C. This product is compliant with RoHS standards and is packaged in a bag. It is compatible with Easy-On FFC/FPC One-Touch Connectors, making it a versatile choice for various applications.

Datasheet Summary
Powered by GS/AI

The FFC Cable Assembly, part number 70AJ0705, features a 0.50mm pitch and is designed with 35 conductors. It has a cable length of 51mm and is characterized by same side contacts (Type A). The assembly is constructed with gold plating for improved conductivity and is suitable for operating temperatures ranging from -40°C to +105°C. This product is compliant with RoHS standards and is packaged in a bag. It is compatible with Easy-On FFC/FPC One-Touch Connectors, making it a versatile choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assembly, 35P, White, 51Mm; No. Of Conductors Molex - 70AJ0705 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assembly, 35P, White, 51Mm; No. Of Conductors Molex
70AJ0705
Ffc Cable Assembly, 35P, White, 51Mm; No. Of Conductors Molex 70AJ0705
FFC CABLE ASSEMBLY, 35P, WHITE, 51MM; No. of Conductors:35Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:White RoHS Compliant: Yes

FFC CABLE ASSEMBLY, 35P, WHITE, 51MM; No. of Conductors:35Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ0705
Product Name Ffc Cable Assembly, 35P, White, 51Mm; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details