Molex Ffc Cable Assembly, 80P, White, 152Mm; No. Of Conductors Molex 15016-0875

Description
FFC CABLE ASSEMBLY, 80P, WHITE, 152MM; No. of Conductors:80Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSEMBLY, 80P, WHITE, 152MM; No. of Conductors:80Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assembly, 80P, White, 152Mm; No. Of Conductors Molex - 70AJ0704 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assembly, 80P, White, 152Mm; No. Of Conductors Molex
70AJ0704
Ffc Cable Assembly, 80P, White, 152Mm; No. Of Conductors Molex 70AJ0704
FFC CABLE ASSEMBLY, 80P, WHITE, 152MM; No. of Conductors:80Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

FFC CABLE ASSEMBLY, 80P, WHITE, 152MM; No. of Conductors:80Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ0704
Product Name Ffc Cable Assembly, 80P, White, 152Mm; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details