Molex Ffc Cable Assembly, 80P, White, 51Mm; No. Of Conductors Molex 15016-0867

Description
FFC CABLE ASSEMBLY, 80P, WHITE, 51MM; No. of Conductors:80Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSEMBLY, 80P, WHITE, 51MM; No. of Conductors:80Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assembly, 80P, White, 51Mm; No. Of Conductors Molex - 70AJ0702 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assembly, 80P, White, 51Mm; No. Of Conductors Molex
70AJ0702
Ffc Cable Assembly, 80P, White, 51Mm; No. Of Conductors Molex 70AJ0702
FFC CABLE ASSEMBLY, 80P, WHITE, 51MM; No. of Conductors:80Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:White RoHS Compliant: Yes

FFC CABLE ASSEMBLY, 80P, WHITE, 51MM; No. of Conductors:80Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ0702
Product Name Ffc Cable Assembly, 80P, White, 51Mm; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534205 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details