Molex Ffc Cable Assembly, 70P, White, 152Mm; No. Of Conductors Molex 15016-0765

Description
FFC CABLE ASSEMBLY, 70P, WHITE, 152MM; No. of Conductors:70Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSEMBLY, 70P, WHITE, 152MM; No. of Conductors:70Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assembly, 70P, White, 152Mm; No. Of Conductors Molex - 70AJ0701 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assembly, 70P, White, 152Mm; No. Of Conductors Molex
70AJ0701
Ffc Cable Assembly, 70P, White, 152Mm; No. Of Conductors Molex 70AJ0701
FFC CABLE ASSEMBLY, 70P, WHITE, 152MM; No. of Conductors:70Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

FFC CABLE ASSEMBLY, 70P, WHITE, 152MM; No. of Conductors:70Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ0701
Product Name Ffc Cable Assembly, 70P, White, 152Mm; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60064A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details