Molex Flat Flex Ribbon Jumpers, Cables 150150833

Description
"33 Position FFC, FPC Cable 0.012"" (0.30mm) 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"33 Position FFC, FPC Cable 0.012"" (0.30mm) 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150150833-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150150833-ND
Flat Flex Ribbon Jumpers, Cables 0150150833-ND
"33 Position FFC, FPC Cable 0.012"" (0.30mm) 8.000"" (203.20mm)"

"33 Position FFC, FPC Cable 0.012"" (0.30mm) 8.000"" (203.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150150833-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details