Molex Ffc/fpc Cable, Same Side, 61Core/101.6Mm; No. Of Conductors Molex 15014-0461

Description
FFC/FPC CABLE, SAME SIDE, 61CORE/101.6MM; No. of Conductors:61Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CABLE, SAME SIDE, 61CORE/101.6MM; No. of Conductors:61Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Cable, Same Side, 61Core/101.6Mm; No. Of Conductors Molex - 77AH5024 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Same Side, 61Core/101.6Mm; No. Of Conductors Molex
77AH5024
Ffc/fpc Cable, Same Side, 61Core/101.6Mm; No. Of Conductors Molex 77AH5024
FFC/FPC CABLE, SAME SIDE, 61CORE/101.6MM; No. of Conductors:61Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

FFC/FPC CABLE, SAME SIDE, 61CORE/101.6MM; No. of Conductors:61Conductor; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5024
Product Name Ffc/fpc Cable, Same Side, 61Core/101.6Mm; No. Of Conductors Molex
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349703 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details