Molex Ffc/fpc Cable, Same Side, 39Core/101.6Mm; No. Of Conductors Molex 15014-0439

Description
FFC/FPC CABLE, SAME SIDE, 39CORE/101.6MM; No. of Conductors:39Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CABLE, SAME SIDE, 39CORE/101.6MM; No. of Conductors:39Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Cable, Same Side, 39Core/101.6Mm; No. Of Conductors Molex - 77AH5018 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Same Side, 39Core/101.6Mm; No. Of Conductors Molex
77AH5018
Ffc/fpc Cable, Same Side, 39Core/101.6Mm; No. Of Conductors Molex 77AH5018
FFC/FPC CABLE, SAME SIDE, 39CORE/101.6MM; No. of Conductors:39Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

FFC/FPC CABLE, SAME SIDE, 39CORE/101.6MM; No. of Conductors:39Conductor; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc/fpc Cable, Same Side, 39Core/101.6Mm Rohs Compliant Molex - 98AH8107 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Same Side, 39Core/101.6Mm Rohs Compliant Molex
98AH8107
Ffc/fpc Cable, Same Side, 39Core/101.6Mm Rohs Compliant Molex 98AH8107
FFC/FPC CABLE, SAME SIDE, 39CORE/101.6MM ROHS COMPLIANT: YES

FFC/FPC CABLE, SAME SIDE, 39CORE/101.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5018 98AH8107
Product Name Ffc/fpc Cable, Same Side, 39Core/101.6Mm; No. Of Conductors Molex Ffc/fpc Cable, Same Side, 39Core/101.6Mm Rohs Compliant Molex
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2012230 - RS Components, Ltd.
Specs
Cable Length 1640 ft (5000 dm)
Standards / Certifications RoHS
View Details