Molex Ffc/fpc Cable, Same Side, 21Core/101.6Mm; No. Of Conductors Molex 15014-0421

Description
FFC/FPC CABLE, SAME SIDE, 21CORE/101.6MM; No. of Conductors:21Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CABLE, SAME SIDE, 21CORE/101.6MM; No. of Conductors:21Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Cable, Same Side, 21Core/101.6Mm; No. Of Conductors Molex - 77AH5012 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Same Side, 21Core/101.6Mm; No. Of Conductors Molex
77AH5012
Ffc/fpc Cable, Same Side, 21Core/101.6Mm; No. Of Conductors Molex 77AH5012
FFC/FPC CABLE, SAME SIDE, 21CORE/101.6MM; No. of Conductors:21Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

FFC/FPC CABLE, SAME SIDE, 21CORE/101.6MM; No. of Conductors:21Conductor; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5012
Product Name Ffc/fpc Cable, Same Side, 21Core/101.6Mm; No. Of Conductors Molex
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Plug socket with cable - KMF-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers