Molex Tpa Pin; Product Range Molex 15-97-9081

Description
TPA PIN; Product Range:-; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:30067 & 30068 Mini-Fit Series Crimp Housings; Accessory Type:TPA Lock Key RoHS Compliant: Yes
Datasheet
Description
TPA PIN; Product Range:-; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:30067 & 30068 Mini-Fit Series Crimp Housings; Accessory Type:TPA Lock Key RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tpa Pin; Product Range Molex - 25M0688 - Newark, An Avnet Company
Chicago, IL, United States
Tpa Pin; Product Range Molex
25M0688
Tpa Pin; Product Range Molex 25M0688
TPA PIN; Product Range:-; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:30067 & 30068 Mini-Fit Series Crimp Housings; Accessory Type:TPA Lock Key RoHS Compliant: Yes

TPA PIN; Product Range:-; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:-; For Use With:30067 & 30068 Mini-Fit Series Crimp Housings; Accessory Type:TPA Lock Key RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M0688
Product Name Tpa Pin; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details