Molex Connector Housing, Rcpt, 4Pos; Product Range Molex 15-97-9041

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit TPA2 30072 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 30067 Series Contacts; Accessory Type:Locking Key RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit TPA2 30072 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 30067 Series Contacts; Accessory Type:Locking Key RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Molex - 25M0687 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
25M0687
Connector Housing, Rcpt, 4Pos; Product Range Molex 25M0687
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit TPA2 30072 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 30067 Series Contacts; Accessory Type:Locking Key RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit TPA2 30072 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 30067 Series Contacts; Accessory Type:Locking Key RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M0687
Product Name Connector Housing, Rcpt, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details