PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.2MM; Product Range:Mini-Fit TPA 30070 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 55H2449 |
| Product Name | Plug & Socket Connector, Header, 6 Position, 4.2Mm; Product Range Molex |
| Termination | Through Hole |