Molex Connectors 15-97-5041

Description
MINIFIT TPA RCPT HSG 04 CKT V
Request a Quote
Description
MINIFIT TPA RCPT HSG 04 CKT V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 15-97-5041 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
15-97-5041
Connectors 15-97-5041
MINIFIT TPA RCPT HSG 04 CKT V

MINIFIT TPA RCPT HSG 04 CKT V

Buy Now
Connector Housing, Rcpt, 4Pos; Product Range Molex - 25M0683 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
25M0683
Connector Housing, Rcpt, 4Pos; Product Range Molex 25M0683
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit TPA2 30067 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit TPA2 30067 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site
MINIFIT TPA RECEPTACLE V-0 - 70191565 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINIFIT TPA RECEPTACLE V-0
70191565
MINIFIT TPA RECEPTACLE V-0 70191565
This version of the Mini-Fit family was uniquely designed to assure the terminals are fully seated in the receptacle and plug housings and cannot back out. The system is for positive locking, wire to wire and wire to board applications.

This version of the Mini-Fit family was uniquely designed to assure the terminals are fully seated in the receptacle and plug housings and cannot back out. The system is for positive locking, wire to wire and wire to board applications.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15-97-5041 25M0683 70191565
Product Name Connectors Connector Housing, Rcpt, 4Pos; Product Range Molex MINIFIT TPA RECEPTACLE V-0
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products