Molex Connector, I/o, Plug, 60Pos, Th; No. Of Contacts Molex 15-92-2251

Description
CONNECTOR, I/O, PLUG, 60POS, TH; No. of Contacts:60Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 70929 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, I/O, PLUG, 60POS, TH; No. of Contacts:60Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 70929 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, I/o, Plug, 60Pos, Th; No. Of Contacts Molex - 90C0127 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 60Pos, Th; No. Of Contacts Molex
90C0127
Connector, I/o, Plug, 60Pos, Th; No. Of Contacts Molex 90C0127
CONNECTOR, I/O, PLUG, 60POS, TH; No. of Contacts:60Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 70929 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 60POS, TH; No. of Contacts:60Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 70929 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90C0127
Product Name Connector, I/o, Plug, 60Pos, Th; No. Of Contacts Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details