30 Pos 2.54mm Rectangular Connector, Female, Straight, Solder, 1A, 30V Product overview: 15-92-1430 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-15-92-1430 can be used for catalog matching and distributor lookup.
Win Source Part Number: 961369-15-92-1430
Category: Connectors, Interconnects>D-Shap
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 5-104078-4; 104078-9; 20021311-00030T4LF; 20021311-00022T4LF; 20021311-00026T4LF; SLM-115-01-T-D001592
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-15-92-1430
Connector
Connector,D-Shell,PC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 438-15-92-1430 | 961369-15-92-1430 | 15-92-1430 | 91M2111 |
| Product Name | 1A 30V Electronic Connector | Connectors, Interconnects - D-Shaped Connectors - Centronics | Connector,d-Shell,pcb Mount,plug,30 Contacts,skt,0.05 Pitch,pc Tail Terminal Rohs Compliant Molex | |
| Gender | Female / Jack |