Connector
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:SL 70634 Series RoHS Compliant: Yes
Header Connector,PCB Mount,RECEPT,2 Contacts,PIN,0.1 Pitch,SURFACE MOUNT Terminal
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 15-91-7021 | 15-91-7021 | 25M0681 |
| Product Name | Connectors | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex |