Molex Board-Board Connector Header, 6Way, 2Row; Connector Systems Molex 15-91-6063

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-Board Connector Header, part number 55H2308, features a 2.54mm pitch and is designed for surface mount applications. It has a dual row configuration with 6 circuits, allowing for efficient board-to-board connections. The connector is constructed from high-temperature thermoplastic with a black resin color and is rated for a maximum current of 3.0A and a maximum voltage of 250V. It supports up to 50 mating cycles, ensuring durability in various applications. The connector is packaged in embossed tape on a reel for automated assembly processes. It is RoHS compliant and suitable for use in operating temperatures ranging from -40°C to +105°C.

Datasheet Summary
Powered by GS/AI

The Board-Board Connector Header, part number 55H2308, features a 2.54mm pitch and is designed for surface mount applications. It has a dual row configuration with 6 circuits, allowing for efficient board-to-board connections. The connector is constructed from high-temperature thermoplastic with a black resin color and is rated for a maximum current of 3.0A and a maximum voltage of 250V. It supports up to 50 mating cycles, ensuring durability in various applications. The connector is packaged in embossed tape on a reel for automated assembly processes. It is RoHS compliant and suitable for use in operating temperatures ranging from -40°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Connector Header, 6Way, 2Row; Connector Systems Molex - 55H2308 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 6Way, 2Row; Connector Systems Molex
55H2308
Board-Board Connector Header, 6Way, 2Row; Connector Systems Molex 55H2308
BOARD-BOARD CONNECTOR HEADER, 6WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 6WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 15-91-6063 55H2308
Product Name Board-Board Connector Header, 6Way, 2Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details