Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019979-15-91-6060
Number of Positions: 6
Pitch: 2.54 mm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 6
Gender: Male
Housing Material: Thermoplastic
Contact Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 15-91-2060; 5-146130-2; 15-91-0060; 47308-0001; 1241050-30015916060;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019979-15-91-6060 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 15-91-6060 |