Molex Wire-Board Connector Header 4Pos, 2.54Mm; Connector Systems Molex 15-91-3043

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire-Board Connector Header 4Pos, 2.54Mm; Connector Systems Molex - 55H2238 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4Pos, 2.54Mm; Connector Systems Molex
55H2238
Wire-Board Connector Header 4Pos, 2.54Mm; Connector Systems Molex 55H2238
WIRE-BOARD CONNECTOR HEADER 4POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:SL 70634 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 4POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:SL 70634 Series RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,4 Contacts,pin,0.1 Pitch,surface Mount Terminal Rohs Compliant Molex - 91M1911 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,4 Contacts,pin,0.1 Pitch,surface Mount Terminal Rohs Compliant Molex
91M1911
Header Connector,pcb Mount,recept,4 Contacts,pin,0.1 Pitch,surface Mount Terminal Rohs Compliant Molex 91M1911
Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.1 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.1 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15-91-3043 55H2238 91M1911
Product Name Wire-Board Connector Header 4Pos, 2.54Mm; Connector Systems Molex Header Connector,pcb Mount,recept,4 Contacts,pin,0.1 Pitch,surface Mount Terminal Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details