Molex Board-Board Connector Header, 8 Position, 2Row; Pitch Spacing Molex 15-91-2080

Description
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:C-Grid 71308 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:C-Grid 71308 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 8 Position, 2Row; Pitch Spacing Molex - 25M0672 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8 Position, 2Row; Pitch Spacing Molex
25M0672
Board-Board Connector Header, 8 Position, 2Row; Pitch Spacing Molex 25M0672
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:C-Grid 71308 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:C-Grid 71308 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M0672
Product Name Board-Board Connector Header, 8 Position, 2Row; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
8+6 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - 102160-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details