Connector
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid 71308 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 15-91-2060 | 15-91-2060 | 72K6944 |
| Product Name | Connectors Ribbon & FFC | Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex |