Connector
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:SL 70634 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 15-91-2045 | 1790517 | 1790517P | 15-91-2045 | 57R8301 |
| Product Name | Connectors | PCB Headers | PCB Headers | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | ||||
| Termination | Solder | ||||
| Mounting | Surface mount |