Molex Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex 15-91-1102

Description
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid 71308 Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid 71308 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex - 94C1209 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex
94C1209
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex 94C1209
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid 71308 Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid 71308 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, C-Grid 71308 Series, Surface Mount, Header, 10, 2.54 Mm Rohs Compliant Molex - 91M1657 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, C-Grid 71308 Series, Surface Mount, Header, 10, 2.54 Mm Rohs Compliant Molex
91M1657
Board-To-Board Connector, C-Grid 71308 Series, Surface Mount, Header, 10, 2.54 Mm Rohs Compliant Molex 91M1657
Board-To-Board Connector, C-Grid 71308 Series, Surface Mount, Header, 10, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, C-Grid 71308 Series, Surface Mount, Header, 10, 2.54 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94C1209 91M1657
Product Name Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex Board-To-Board Connector, C-Grid 71308 Series, Surface Mount, Header, 10, 2.54 Mm Rohs Compliant Molex
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-F01-10ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers